multicomp PRO Cable, Siaf/h05S-K, 0.75Mm2, Brown, 100M; Jacket Material Multicomp Pro PP001081

Description
CABLE, SIAF/H05S-K, 0.75MM2, BROWN, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x RoHS Compliant: Yes
Datasheet
Description
CABLE, SIAF/H05S-K, 0.75MM2, BROWN, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Siaf/h05S-K, 0.75Mm2, Brown, 100M; Jacket Material Multicomp Pro - 73AC8214 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Siaf/h05S-K, 0.75Mm2, Brown, 100M; Jacket Material Multicomp Pro
73AC8214
Cable, Siaf/h05S-K, 0.75Mm2, Brown, 100M; Jacket Material Multicomp Pro 73AC8214
CABLE, SIAF/H05S-K, 0.75MM2, BROWN, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x RoHS Compliant: Yes

CABLE, SIAF/H05S-K, 0.75MM2, BROWN, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73AC8214
Product Name Cable, Siaf/h05S-K, 0.75Mm2, Brown, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details