The SIAF/H05S-K cable with a cross-sectional area of 0.75mm² is designed for high-temperature applications, capable of withstanding temperatures from -60°C to +180°C. It features a flexible tinned copper conductor that complies with BS EN 60228 standards, ensuring durability and reliability in various industrial environments, including power plants and aircraft construction. The cable is insulated with silicone rubber, which contributes to its low smoke and zero halogen properties, making it suitable for safety-critical applications. The cable is available in blue and comes in a reel length of 100 meters. Its nominal overall diameter is 13mm, and it has a weight of 34 kg/km. The cable's current rating in air is 30 amps at 30°C, decreasing at higher temperatures, which is essential for engineers to consider in their applications.
CABLE, SIAF/H05S-K, 0.75MM2, BLU, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 50AC7051 |
| Product Name | Cable, Siaf/h05S-K, 0.75Mm2, Blu, 100M; Jacket Material Multicomp Pro |
| Standards / Certifications | RoHS |