multicomp PRO Cable, Siaf/h05S-K, 0.5Mm2, Wht, 100M; Jacket Material Multicomp Pro PP001079

Description
CABLE, SIAF/H05S-K, 0.5MM2, WHT, 100M; Jacket Material:Silicone Rubber; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x RoHS Compliant: Yes
Datasheet
Description
CABLE, SIAF/H05S-K, 0.5MM2, WHT, 100M; Jacket Material:Silicone Rubber; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Siaf/h05S-K, 0.5Mm2, Wht, 100M; Jacket Material Multicomp Pro - 50AC7050 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Siaf/h05S-K, 0.5Mm2, Wht, 100M; Jacket Material Multicomp Pro
50AC7050
Cable, Siaf/h05S-K, 0.5Mm2, Wht, 100M; Jacket Material Multicomp Pro 50AC7050
CABLE, SIAF/H05S-K, 0.5MM2, WHT, 100M; Jacket Material:Silicone Rubber; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x RoHS Compliant: Yes

CABLE, SIAF/H05S-K, 0.5MM2, WHT, 100M; Jacket Material:Silicone Rubber; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7050
Product Name Cable, Siaf/h05S-K, 0.5Mm2, Wht, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details