multicomp PRO Cable, Siaf/h05S-K, 0.5Mm2, Grn/yel; Jacket Material Multicomp Pro PP001076

Description
CABLE, SIAF/H05S-K, 0.5MM2, GRN/YEL; Jacket Material:Silicone Rubber; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 RoHS Compliant: Yes
Datasheet
Description
CABLE, SIAF/H05S-K, 0.5MM2, GRN/YEL; Jacket Material:Silicone Rubber; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Siaf/h05S-K, 0.5Mm2, Grn/yel; Jacket Material Multicomp Pro - 50AC7047 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Siaf/h05S-K, 0.5Mm2, Grn/yel; Jacket Material Multicomp Pro
50AC7047
Cable, Siaf/h05S-K, 0.5Mm2, Grn/yel; Jacket Material Multicomp Pro 50AC7047
CABLE, SIAF/H05S-K, 0.5MM2, GRN/YEL; Jacket Material:Silicone Rubber; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 RoHS Compliant: Yes

CABLE, SIAF/H05S-K, 0.5MM2, GRN/YEL; Jacket Material:Silicone Rubber; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7047
Product Name Cable, Siaf/h05S-K, 0.5Mm2, Grn/yel; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details