multicomp PRO Cable, Siaf/h05S-K, 0.5Mm2, Brown, 100M; Jacket Material Multicomp Pro PP001075

Description
CABLE, SIAF/H05S-K, 0.5MM2, BROWN, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x RoHS Compliant: Yes
Datasheet
Description
CABLE, SIAF/H05S-K, 0.5MM2, BROWN, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Siaf/h05S-K, 0.5Mm2, Brown, 100M; Jacket Material Multicomp Pro - 50AC7046 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Siaf/h05S-K, 0.5Mm2, Brown, 100M; Jacket Material Multicomp Pro
50AC7046
Cable, Siaf/h05S-K, 0.5Mm2, Brown, 100M; Jacket Material Multicomp Pro 50AC7046
CABLE, SIAF/H05S-K, 0.5MM2, BROWN, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x RoHS Compliant: Yes

CABLE, SIAF/H05S-K, 0.5MM2, BROWN, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7046
Product Name Cable, Siaf/h05S-K, 0.5Mm2, Brown, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details