multicomp PRO Unshld Flex Cable, 5Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro PP001071

Description
UNSHLD FLEX CABLE, 5COND, 1.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 5COND, 1.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 5Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro - 73AC8213 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 5Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro
73AC8213
Unshld Flex Cable, 5Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro 73AC8213
UNSHLD FLEX CABLE, 5COND, 1.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

UNSHLD FLEX CABLE, 5COND, 1.5MM2, 50M; Cable Shielding:Unscreened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73AC8213
Product Name Unshld Flex Cable, 5Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Stacking Minature Banana Plugs - 1006M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 6483A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details