multicomp PRO Cable, H07Z-K, 16Mm2, Black, 50M; Jacket Material Multicomp Pro PP001063

Description
CABLE, H07Z-K, 16MM2, BLACK, 50M; Jacket Material:LSZH; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:16mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage Rating:750V; RoHS Compliant: Yes
Datasheet
Description
CABLE, H07Z-K, 16MM2, BLACK, 50M; Jacket Material:LSZH; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:16mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage Rating:750V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, H07Z-K, 16Mm2, Black, 50M; Jacket Material Multicomp Pro - 50AC7044 - Newark, An Avnet Company
Chicago, IL, United States
Cable, H07Z-K, 16Mm2, Black, 50M; Jacket Material Multicomp Pro
50AC7044
Cable, H07Z-K, 16Mm2, Black, 50M; Jacket Material Multicomp Pro 50AC7044
CABLE, H07Z-K, 16MM2, BLACK, 50M; Jacket Material:LSZH; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:16mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage Rating:750V; RoHS Compliant: Yes

CABLE, H07Z-K, 16MM2, BLACK, 50M; Jacket Material:LSZH; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:16mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage Rating:750V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7044
Product Name Cable, H07Z-K, 16Mm2, Black, 50M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details