multicomp PRO Cable, H07Z-K, 10Mm2, Green/yellow, 50M; Jacket Material Multicomp Pro PP001060

Description
CABLE, H07Z-K, 10MM2, GREEN/YELLOW, 50M; Jacket Material:LSZH; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:10mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet
Description
CABLE, H07Z-K, 10MM2, GREEN/YELLOW, 50M; Jacket Material:LSZH; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:10mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, H07Z-K, 10Mm2, Green/yellow, 50M; Jacket Material Multicomp Pro - 50AC7041 - Newark, An Avnet Company
Chicago, IL, United States
Cable, H07Z-K, 10Mm2, Green/yellow, 50M; Jacket Material Multicomp Pro
50AC7041
Cable, H07Z-K, 10Mm2, Green/yellow, 50M; Jacket Material Multicomp Pro 50AC7041
CABLE, H07Z-K, 10MM2, GREEN/YELLOW, 50M; Jacket Material:LSZH; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:10mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

CABLE, H07Z-K, 10MM2, GREEN/YELLOW, 50M; Jacket Material:LSZH; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:10mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7041
Product Name Cable, H07Z-K, 10Mm2, Green/yellow, 50M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details