multicomp PRO Cable, H07Z-K, 16Mm2, Grey, 50M; Jacket Material Multicomp Pro PP001057

Description
CABLE, H07Z-K, 16MM2, GREY, 50M; Jacket Material:LSZH; Jacket Colour:Grey; Wire Gauge:-; Conductor Area CSA:16mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage Rating:750V; RoHS Compliant: Yes
Datasheet
Description
CABLE, H07Z-K, 16MM2, GREY, 50M; Jacket Material:LSZH; Jacket Colour:Grey; Wire Gauge:-; Conductor Area CSA:16mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage Rating:750V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, H07Z-K, 16Mm2, Grey, 50M; Jacket Material Multicomp Pro - 29AH7166 - Newark, An Avnet Company
Chicago, IL, United States
Cable, H07Z-K, 16Mm2, Grey, 50M; Jacket Material Multicomp Pro
29AH7166
Cable, H07Z-K, 16Mm2, Grey, 50M; Jacket Material Multicomp Pro 29AH7166
CABLE, H07Z-K, 16MM2, GREY, 50M; Jacket Material:LSZH; Jacket Colour:Grey; Wire Gauge:-; Conductor Area CSA:16mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage Rating:750V; RoHS Compliant: Yes

CABLE, H07Z-K, 16MM2, GREY, 50M; Jacket Material:LSZH; Jacket Colour:Grey; Wire Gauge:-; Conductor Area CSA:16mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage Rating:750V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7166
Product Name Cable, H07Z-K, 16Mm2, Grey, 50M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details