multicomp PRO Welding Cable, H01N2-D, 10Mm2, Red, 50M; Jacket Material Multicomp Pro PP000955

Description
WELDING CABLE, H01N2-D, 10MM2, RED, 50M; Jacket Material:Rubber; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:10mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet
Description
WELDING CABLE, H01N2-D, 10MM2, RED, 50M; Jacket Material:Rubber; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:10mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Welding Cable, H01N2-D, 10Mm2, Red, 50M; Jacket Material Multicomp Pro - 29AH7162 - Newark, An Avnet Company
Chicago, IL, United States
Welding Cable, H01N2-D, 10Mm2, Red, 50M; Jacket Material Multicomp Pro
29AH7162
Welding Cable, H01N2-D, 10Mm2, Red, 50M; Jacket Material Multicomp Pro 29AH7162
WELDING CABLE, H01N2-D, 10MM2, RED, 50M; Jacket Material:Rubber; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:10mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

WELDING CABLE, H01N2-D, 10MM2, RED, 50M; Jacket Material:Rubber; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:10mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7162
Product Name Welding Cable, H01N2-D, 10Mm2, Red, 50M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details