multicomp PRO Cable, Unshld Flex, 5Cond, 2.5Mm2, 50M; Cable Shielding Multicomp Pro PP000952

Description
CABLE, UNSHLD FLEX, 5COND, 2.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet
Description
CABLE, UNSHLD FLEX, 5COND, 2.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Unshld Flex, 5Cond, 2.5Mm2, 50M; Cable Shielding Multicomp Pro - 29AH7160 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Unshld Flex, 5Cond, 2.5Mm2, 50M; Cable Shielding Multicomp Pro
29AH7160
Cable, Unshld Flex, 5Cond, 2.5Mm2, 50M; Cable Shielding Multicomp Pro 29AH7160
CABLE, UNSHLD FLEX, 5COND, 2.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes

CABLE, UNSHLD FLEX, 5COND, 2.5MM2, 50M; Cable Shielding:Unscreened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7160
Product Name Cable, Unshld Flex, 5Cond, 2.5Mm2, 50M; Cable Shielding Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details