multicomp PRO Cable, Unshld Flex, 3Cond, 6Mm2, 50M; Cable Shielding Multicomp Pro PP000946

Description
CABLE, UNSHLD FLEX, 3COND, 6MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:6mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
CABLE, UNSHLD FLEX, 3COND, 6MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:6mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Unshld Flex, 3Cond, 6Mm2, 50M; Cable Shielding Multicomp Pro - 50AC7039 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Unshld Flex, 3Cond, 6Mm2, 50M; Cable Shielding Multicomp Pro
50AC7039
Cable, Unshld Flex, 3Cond, 6Mm2, 50M; Cable Shielding Multicomp Pro 50AC7039
CABLE, UNSHLD FLEX, 3COND, 6MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:6mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

CABLE, UNSHLD FLEX, 3COND, 6MM2, 50M; Cable Shielding:Unscreened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:6mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7039
Product Name Cable, Unshld Flex, 3Cond, 6Mm2, 50M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details