multicomp PRO Welding Cable, H01N2-D, 35Mm2, Red, 50M; Jacket Material Multicomp Pro PP000945

Description
WELDING CABLE, H01N2-D, 35MM2, RED, 50M; Jacket Material:Rubber; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:35mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet
Description
WELDING CABLE, H01N2-D, 35MM2, RED, 50M; Jacket Material:Rubber; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:35mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Welding Cable, H01N2-D, 35Mm2, Red, 50M; Jacket Material Multicomp Pro - 42AC1099 - Newark, An Avnet Company
Chicago, IL, United States
Welding Cable, H01N2-D, 35Mm2, Red, 50M; Jacket Material Multicomp Pro
42AC1099
Welding Cable, H01N2-D, 35Mm2, Red, 50M; Jacket Material Multicomp Pro 42AC1099
WELDING CABLE, H01N2-D, 35MM2, RED, 50M; Jacket Material:Rubber; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:35mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

WELDING CABLE, H01N2-D, 35MM2, RED, 50M; Jacket Material:Rubber; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:35mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1099
Product Name Welding Cable, H01N2-D, 35Mm2, Red, 50M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details