multicomp PRO Welding Cable, H01N2-D, 35Mm2, Blk, 50M; Jacket Material Multicomp Pro PP000944

Description
WELDING CABLE, H01N2-D, 35MM2, BLK, 50M; Jacket Material:Rubber; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:35mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet
Description
WELDING CABLE, H01N2-D, 35MM2, BLK, 50M; Jacket Material:Rubber; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:35mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Welding Cable, H01N2-D, 35Mm2, Blk, 50M; Jacket Material Multicomp Pro - 50AC7038 - Newark, An Avnet Company
Chicago, IL, United States
Welding Cable, H01N2-D, 35Mm2, Blk, 50M; Jacket Material Multicomp Pro
50AC7038
Welding Cable, H01N2-D, 35Mm2, Blk, 50M; Jacket Material Multicomp Pro 50AC7038
WELDING CABLE, H01N2-D, 35MM2, BLK, 50M; Jacket Material:Rubber; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:35mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

WELDING CABLE, H01N2-D, 35MM2, BLK, 50M; Jacket Material:Rubber; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:35mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7038
Product Name Welding Cable, H01N2-D, 35Mm2, Blk, 50M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details