multicomp PRO Welding Cable, H01N2-D, 25Mm2, Red, 50M; Jacket Material Multicomp Pro PP000943

Description
WELDING CABLE, H01N2-D, 25MM2, RED, 50M; Jacket Material:Rubber; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:25mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet
Description
WELDING CABLE, H01N2-D, 25MM2, RED, 50M; Jacket Material:Rubber; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:25mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Welding Cable, H01N2-D, 25Mm2, Red, 50M; Jacket Material Multicomp Pro - 42AC1098 - Newark, An Avnet Company
Chicago, IL, United States
Welding Cable, H01N2-D, 25Mm2, Red, 50M; Jacket Material Multicomp Pro
42AC1098
Welding Cable, H01N2-D, 25Mm2, Red, 50M; Jacket Material Multicomp Pro 42AC1098
WELDING CABLE, H01N2-D, 25MM2, RED, 50M; Jacket Material:Rubber; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:25mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

WELDING CABLE, H01N2-D, 25MM2, RED, 50M; Jacket Material:Rubber; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:25mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1098
Product Name Welding Cable, H01N2-D, 25Mm2, Red, 50M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-5152-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details