multicomp PRO Welding Cable, H01N2-D, 25Mm2, Blk, 50M; Jacket Material Multicomp Pro PP000942

Description
WELDING CABLE, H01N2-D, 25MM2, BLK, 50M; Jacket Material:Rubber; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:25mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet
Description
WELDING CABLE, H01N2-D, 25MM2, BLK, 50M; Jacket Material:Rubber; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:25mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Welding Cable, H01N2-D, 25Mm2, Blk, 50M; Jacket Material Multicomp Pro - 29AH7156 - Newark, An Avnet Company
Chicago, IL, United States
Welding Cable, H01N2-D, 25Mm2, Blk, 50M; Jacket Material Multicomp Pro
29AH7156
Welding Cable, H01N2-D, 25Mm2, Blk, 50M; Jacket Material Multicomp Pro 29AH7156
WELDING CABLE, H01N2-D, 25MM2, BLK, 50M; Jacket Material:Rubber; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:25mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

WELDING CABLE, H01N2-D, 25MM2, BLK, 50M; Jacket Material:Rubber; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:25mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7156
Product Name Welding Cable, H01N2-D, 25Mm2, Blk, 50M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details