multicomp PRO Welding Cable, H01N2-D, 10Mm2, Blk, 50M; Jacket Material Multicomp Pro PP000939

Description
WELDING CABLE, H01N2-D, 10MM2, BLK, 50M; Jacket Material:Rubber; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:10mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet
Description
WELDING CABLE, H01N2-D, 10MM2, BLK, 50M; Jacket Material:Rubber; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:10mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Welding Cable, H01N2-D, 10Mm2, Blk, 50M; Jacket Material Multicomp Pro - 29AH7153 - Newark, An Avnet Company
Chicago, IL, United States
Welding Cable, H01N2-D, 10Mm2, Blk, 50M; Jacket Material Multicomp Pro
29AH7153
Welding Cable, H01N2-D, 10Mm2, Blk, 50M; Jacket Material Multicomp Pro 29AH7153
WELDING CABLE, H01N2-D, 10MM2, BLK, 50M; Jacket Material:Rubber; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:10mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

WELDING CABLE, H01N2-D, 10MM2, BLK, 50M; Jacket Material:Rubber; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:10mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7153
Product Name Welding Cable, H01N2-D, 10Mm2, Blk, 50M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details