multicomp PRO Cable, Shielded, 4Cond, 50M, 440Vrms; Cable Shielding Multicomp Pro PP000938

Description
CABLE, SHIELDED, 4COND, 50M, 440VRMS; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand Size:16 RoHS Compliant: Yes
Datasheet
Description
CABLE, SHIELDED, 4COND, 50M, 440VRMS; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand Size:16 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Shielded, 4Cond, 50M, 440Vrms; Cable Shielding Multicomp Pro - 29AH7152 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Shielded, 4Cond, 50M, 440Vrms; Cable Shielding Multicomp Pro
29AH7152
Cable, Shielded, 4Cond, 50M, 440Vrms; Cable Shielding Multicomp Pro 29AH7152
CABLE, SHIELDED, 4COND, 50M, 440VRMS; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand Size:16 RoHS Compliant: Yes

CABLE, SHIELDED, 4COND, 50M, 440VRMS; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand Size:16 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7152
Product Name Cable, Shielded, 4Cond, 50M, 440Vrms; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details