multicomp PRO Instrumentation Cable, 2Pr, 0.75Mm2, 50M; Cable Shielding Multicomp Pro PP000932

Description
INSTRUMENTATION CABLE, 2PR, 0.75MM2, 50M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
INSTRUMENTATION CABLE, 2PR, 0.75MM2, 50M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation Cable, 2Pr, 0.75Mm2, 50M; Cable Shielding Multicomp Pro - 50AC7034 - Newark, An Avnet Company
Chicago, IL, United States
Instrumentation Cable, 2Pr, 0.75Mm2, 50M; Cable Shielding Multicomp Pro
50AC7034
Instrumentation Cable, 2Pr, 0.75Mm2, 50M; Cable Shielding Multicomp Pro 50AC7034
INSTRUMENTATION CABLE, 2PR, 0.75MM2, 50M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

INSTRUMENTATION CABLE, 2PR, 0.75MM2, 50M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7034
Product Name Instrumentation Cable, 2Pr, 0.75Mm2, 50M; Cable Shielding Multicomp Pro
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
System cable - 706-2500/205-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details