multicomp PRO Cable, Unshld Flex, 3Cond, 2.5Mm2, 100M; Cable Shielding Multicomp Pro PP000927

Description
CABLE, UNSHLD FLEX, 3COND, 2.5MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
CABLE, UNSHLD FLEX, 3COND, 2.5MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Unshld Flex, 3Cond, 2.5Mm2, 100M; Cable Shielding Multicomp Pro - 29AH7150 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Unshld Flex, 3Cond, 2.5Mm2, 100M; Cable Shielding Multicomp Pro
29AH7150
Cable, Unshld Flex, 3Cond, 2.5Mm2, 100M; Cable Shielding Multicomp Pro 29AH7150
CABLE, UNSHLD FLEX, 3COND, 2.5MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max Strands x RoHS Compliant: Yes

CABLE, UNSHLD FLEX, 3COND, 2.5MM2, 100M; Cable Shielding:Unscreened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7150
Product Name Cable, Unshld Flex, 3Cond, 2.5Mm2, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details