multicomp PRO Cable, Unshld Flex, 3Cond, 1Mm2, 100M; Cable Shielding Multicomp Pro PP000924

Description
CABLE, UNSHLD FLEX, 3COND, 1MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
CABLE, UNSHLD FLEX, 3COND, 1MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Unshld Flex, 3Cond, 1Mm2, 100M; Cable Shielding Multicomp Pro - 50AC7028 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Unshld Flex, 3Cond, 1Mm2, 100M; Cable Shielding Multicomp Pro
50AC7028
Cable, Unshld Flex, 3Cond, 1Mm2, 100M; Cable Shielding Multicomp Pro 50AC7028
CABLE, UNSHLD FLEX, 3COND, 1MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

CABLE, UNSHLD FLEX, 3COND, 1MM2, 100M; Cable Shielding:Unscreened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7028
Product Name Cable, Unshld Flex, 3Cond, 1Mm2, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details