multicomp PRO Cable, Unshld Flex, 3Cond, 0.75Mm2, 100M; Cable Shielding Multicomp Pro PP000923

Description
CABLE, UNSHLD FLEX, 3COND, 0.75MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
CABLE, UNSHLD FLEX, 3COND, 0.75MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Unshld Flex, 3Cond, 0.75Mm2, 100M; Cable Shielding Multicomp Pro - 67AC4100 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Unshld Flex, 3Cond, 0.75Mm2, 100M; Cable Shielding Multicomp Pro
67AC4100
Cable, Unshld Flex, 3Cond, 0.75Mm2, 100M; Cable Shielding Multicomp Pro 67AC4100
CABLE, UNSHLD FLEX, 3COND, 0.75MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

CABLE, UNSHLD FLEX, 3COND, 0.75MM2, 100M; Cable Shielding:Unscreened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AC4100
Product Name Cable, Unshld Flex, 3Cond, 0.75Mm2, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details