multicomp PRO Cable, Unshld Flex, 2Cond, 1Mm2, 100M; Cable Shielding Multicomp Pro PP000918

Description
CABLE, UNSHLD FLEX, 2COND, 1MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
CABLE, UNSHLD FLEX, 2COND, 1MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Unshld Flex, 2Cond, 1Mm2, 100M; Cable Shielding Multicomp Pro - 29AH7147 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Unshld Flex, 2Cond, 1Mm2, 100M; Cable Shielding Multicomp Pro
29AH7147
Cable, Unshld Flex, 2Cond, 1Mm2, 100M; Cable Shielding Multicomp Pro 29AH7147
CABLE, UNSHLD FLEX, 2COND, 1MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max Strands x Strand RoHS Compliant: Yes

CABLE, UNSHLD FLEX, 2COND, 1MM2, 100M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7147
Product Name Cable, Unshld Flex, 2Cond, 1Mm2, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details