multicomp PRO Cable, Shielded, 4Cond, 2.5Mm2, 50M, 1Kv; Cable Shielding Multicomp Pro PP000915

Description
CABLE, SHIELDED, 4COND, 2.5MM2, 50M, 1KV; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet
Description
CABLE, SHIELDED, 4COND, 2.5MM2, 50M, 1KV; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Shielded, 4Cond, 2.5Mm2, 50M, 1Kv; Cable Shielding Multicomp Pro - 29AH7145 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Shielded, 4Cond, 2.5Mm2, 50M, 1Kv; Cable Shielding Multicomp Pro
29AH7145
Cable, Shielded, 4Cond, 2.5Mm2, 50M, 1Kv; Cable Shielding Multicomp Pro 29AH7145
CABLE, SHIELDED, 4COND, 2.5MM2, 50M, 1KV; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes

CABLE, SHIELDED, 4COND, 2.5MM2, 50M, 1KV; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7145
Product Name Cable, Shielded, 4Cond, 2.5Mm2, 50M, 1Kv; Cable Shielding Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details