multicomp PRO Cable, Shielded, 4Cond, 1.5Mm2, 50M, 1Kv; Cable Shielding Multicomp Pro PP000914

Description
CABLE, SHIELDED, 4COND, 1.5MM2, 50M, 1KV; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet
Description
CABLE, SHIELDED, 4COND, 1.5MM2, 50M, 1KV; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Shielded, 4Cond, 1.5Mm2, 50M, 1Kv; Cable Shielding Multicomp Pro - 29AH7144 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Shielded, 4Cond, 1.5Mm2, 50M, 1Kv; Cable Shielding Multicomp Pro
29AH7144
Cable, Shielded, 4Cond, 1.5Mm2, 50M, 1Kv; Cable Shielding Multicomp Pro 29AH7144
CABLE, SHIELDED, 4COND, 1.5MM2, 50M, 1KV; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes

CABLE, SHIELDED, 4COND, 1.5MM2, 50M, 1KV; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7144
Product Name Cable, Shielded, 4Cond, 1.5Mm2, 50M, 1Kv; Cable Shielding Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details