multicomp PRO Cable, Shielded, 3Cond, 6Mm2, 50M, 1Kv; Cable Shielding Multicomp Pro PP000913

Description
CABLE, SHIELDED, 3COND, 6MM2, 50M, 1KV; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:6mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
CABLE, SHIELDED, 3COND, 6MM2, 50M, 1KV; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:6mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Shielded, 3Cond, 6Mm2, 50M, 1Kv; Cable Shielding Multicomp Pro - 29AH7143 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Shielded, 3Cond, 6Mm2, 50M, 1Kv; Cable Shielding Multicomp Pro
29AH7143
Cable, Shielded, 3Cond, 6Mm2, 50M, 1Kv; Cable Shielding Multicomp Pro 29AH7143
CABLE, SHIELDED, 3COND, 6MM2, 50M, 1KV; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:6mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

CABLE, SHIELDED, 3COND, 6MM2, 50M, 1KV; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:6mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7143
Product Name Cable, Shielded, 3Cond, 6Mm2, 50M, 1Kv; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details