multicomp PRO Cable, Shielded, 3Cond, 4Mm2, 50M, 1Kv; Cable Shielding Multicomp Pro PP000912

Description
CABLE, SHIELDED, 3COND, 4MM2, 50M, 1KV; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
CABLE, SHIELDED, 3COND, 4MM2, 50M, 1KV; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Shielded, 3Cond, 4Mm2, 50M, 1Kv; Cable Shielding Multicomp Pro - 29AH7142 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Shielded, 3Cond, 4Mm2, 50M, 1Kv; Cable Shielding Multicomp Pro
29AH7142
Cable, Shielded, 3Cond, 4Mm2, 50M, 1Kv; Cable Shielding Multicomp Pro 29AH7142
CABLE, SHIELDED, 3COND, 4MM2, 50M, 1KV; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

CABLE, SHIELDED, 3COND, 4MM2, 50M, 1KV; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7142
Product Name Cable, Shielded, 3Cond, 4Mm2, 50M, 1Kv; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII with black PVC cable to DB9 female - QLC16104 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details