multicomp PRO Cable, Shielded, 3Cond, 2.5Mm2, 50M, 1Kv; Cable Shielding Multicomp Pro PP000911

Description
CABLE, SHIELDED, 3COND, 2.5MM2, 50M, 1KV; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet
Description
CABLE, SHIELDED, 3COND, 2.5MM2, 50M, 1KV; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Shielded, 3Cond, 2.5Mm2, 50M, 1Kv; Cable Shielding Multicomp Pro - 29AH7141 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Shielded, 3Cond, 2.5Mm2, 50M, 1Kv; Cable Shielding Multicomp Pro
29AH7141
Cable, Shielded, 3Cond, 2.5Mm2, 50M, 1Kv; Cable Shielding Multicomp Pro 29AH7141
CABLE, SHIELDED, 3COND, 2.5MM2, 50M, 1KV; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes

CABLE, SHIELDED, 3COND, 2.5MM2, 50M, 1KV; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7141
Product Name Cable, Shielded, 3Cond, 2.5Mm2, 50M, 1Kv; Cable Shielding Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details