multicomp PRO Cable, Shielded, 3Cond, 1.5Mm2, 50M, 1Kv; Cable Shielding Multicomp Pro PP000910

Description
CABLE, SHIELDED, 3COND, 1.5MM2, 50M, 1KV; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet
Description
CABLE, SHIELDED, 3COND, 1.5MM2, 50M, 1KV; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Shielded, 3Cond, 1.5Mm2, 50M, 1Kv; Cable Shielding Multicomp Pro - 29AH7140 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Shielded, 3Cond, 1.5Mm2, 50M, 1Kv; Cable Shielding Multicomp Pro
29AH7140
Cable, Shielded, 3Cond, 1.5Mm2, 50M, 1Kv; Cable Shielding Multicomp Pro 29AH7140
CABLE, SHIELDED, 3COND, 1.5MM2, 50M, 1KV; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes

CABLE, SHIELDED, 3COND, 1.5MM2, 50M, 1KV; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7140
Product Name Cable, Shielded, 3Cond, 1.5Mm2, 50M, 1Kv; Cable Shielding Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details