multicomp PRO Welding Cable, 0361Tq, 35Mm2, Black, 50M; Jacket Material Multicomp Pro PP000909

Description
WELDING CABLE, 0361TQ, 35MM2, BLACK, 50M; Jacket Material:HOFR; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:35mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet
Description
WELDING CABLE, 0361TQ, 35MM2, BLACK, 50M; Jacket Material:HOFR; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:35mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Welding Cable, 0361Tq, 35Mm2, Black, 50M; Jacket Material Multicomp Pro - 73AC8210 - Newark, An Avnet Company
Chicago, IL, United States
Welding Cable, 0361Tq, 35Mm2, Black, 50M; Jacket Material Multicomp Pro
73AC8210
Welding Cable, 0361Tq, 35Mm2, Black, 50M; Jacket Material Multicomp Pro 73AC8210
WELDING CABLE, 0361TQ, 35MM2, BLACK, 50M; Jacket Material:HOFR; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:35mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

WELDING CABLE, 0361TQ, 35MM2, BLACK, 50M; Jacket Material:HOFR; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:35mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73AC8210
Product Name Welding Cable, 0361Tq, 35Mm2, Black, 50M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details