The Welding Cable 0361TQ is designed for the transmission of high currents from electric welding machines to welding tools. It is suitable for flexible use in demanding environments such as assembly lines, conveyor systems, and manufacturing applications, including shipbuilding and automotive industries. The cable features a tinned copper conductor with a cross-sectional area of 35mm², ensuring excellent conductivity and flexibility. This cable complies with BS 638 Part 4 and BS EN 60332-1-2 standards, providing assurance of its quality and safety. The insulation is made from Ethylene Propylene Rubber (EPR), while the sheath is constructed from a heat, oil-resistant, and flame-retardant rubber compound. The cable has a voltage rating of 100V, with a maximum conductor temperature of 85°C and a temperature range of -20°C to +85°C when flexed. The cable's minimum bending radius is six times its overall diameter, and it is available in a 50-meter length with an orange sheath color. Current carrying capacities vary based on duty cycles, with a maximum rating of 225 amps for a 100% duty cycle. This product is suitable for various welding processes, including fully automatic, semi-automatic, and manual welding applications.
WELDING CABLE, 0361TQ, 35MM2, ORA, 50M; Jacket Material:HOFR; Jacket Colour:Orange; Wire Gauge:-; Conductor Area CSA:35mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 73AC8209 |
| Product Name | Welding Cable, 0361Tq, 35Mm2, Ora, 50M; Jacket Material Multicomp Pro |
| Standards / Certifications | RoHS |