multicomp PRO Welding Cable, 0361Tq, 25Mm2, Black, 50M; Jacket Material Multicomp Pro PP000907

Description
WELDING CABLE, 0361TQ, 25MM2, BLACK, 50M; Jacket Material:HOFR; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:25mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet
Description
WELDING CABLE, 0361TQ, 25MM2, BLACK, 50M; Jacket Material:HOFR; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:25mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Welding Cable, 0361Tq, 25Mm2, Black, 50M; Jacket Material Multicomp Pro - 73AC8208 - Newark, An Avnet Company
Chicago, IL, United States
Welding Cable, 0361Tq, 25Mm2, Black, 50M; Jacket Material Multicomp Pro
73AC8208
Welding Cable, 0361Tq, 25Mm2, Black, 50M; Jacket Material Multicomp Pro 73AC8208
WELDING CABLE, 0361TQ, 25MM2, BLACK, 50M; Jacket Material:HOFR; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:25mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

WELDING CABLE, 0361TQ, 25MM2, BLACK, 50M; Jacket Material:HOFR; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:25mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73AC8208
Product Name Welding Cable, 0361Tq, 25Mm2, Black, 50M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details