multicomp PRO Welding Cable, 0361Tq, 16Mm2, Ora, 50M; Jacket Material Multicomp Pro PP000904

Description
WELDING CABLE, 0361TQ, 16MM2, ORA, 50M; Jacket Material:HOFR; Jacket Colour:Orange; Wire Gauge:-; Conductor Area CSA:16mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet
Description
WELDING CABLE, 0361TQ, 16MM2, ORA, 50M; Jacket Material:HOFR; Jacket Colour:Orange; Wire Gauge:-; Conductor Area CSA:16mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Welding Cable, 0361Tq, 16Mm2, Ora, 50M; Jacket Material Multicomp Pro - 73AC8206 - Newark, An Avnet Company
Chicago, IL, United States
Welding Cable, 0361Tq, 16Mm2, Ora, 50M; Jacket Material Multicomp Pro
73AC8206
Welding Cable, 0361Tq, 16Mm2, Ora, 50M; Jacket Material Multicomp Pro 73AC8206
WELDING CABLE, 0361TQ, 16MM2, ORA, 50M; Jacket Material:HOFR; Jacket Colour:Orange; Wire Gauge:-; Conductor Area CSA:16mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

WELDING CABLE, 0361TQ, 16MM2, ORA, 50M; Jacket Material:HOFR; Jacket Colour:Orange; Wire Gauge:-; Conductor Area CSA:16mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73AC8206
Product Name Welding Cable, 0361Tq, 16Mm2, Ora, 50M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details