multicomp PRO Twinflex Batt Cable, 2Cond, 16Mm2, 25M; Cable Shielding Multicomp Pro PP000897

Description
TWINFLEX BATT CABLE, 2COND, 16MM2, 25M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:4AWG; Conductor Area CSA:25mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Transparent; No. of Max Strands xRoHS Compliant: Yes
Datasheet
Description
TWINFLEX BATT CABLE, 2COND, 16MM2, 25M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:4AWG; Conductor Area CSA:25mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Transparent; No. of Max Strands xRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twinflex Batt Cable, 2Cond, 16Mm2, 25M; Cable Shielding Multicomp Pro - 42AC1096 - Newark, An Avnet Company
Chicago, IL, United States
Twinflex Batt Cable, 2Cond, 16Mm2, 25M; Cable Shielding Multicomp Pro
42AC1096
Twinflex Batt Cable, 2Cond, 16Mm2, 25M; Cable Shielding Multicomp Pro 42AC1096
TWINFLEX BATT CABLE, 2COND, 16MM2, 25M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:4AWG; Conductor Area CSA:25mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Transparent; No. of Max Strands xRoHS Compliant: Yes

TWINFLEX BATT CABLE, 2COND, 16MM2, 25M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:4AWG; Conductor Area CSA:25mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Transparent; No. of Max Strands xRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1096
Product Name Twinflex Batt Cable, 2Cond, 16Mm2, 25M; Cable Shielding Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details