multicomp PRO Twinflex Batt Cable, 2Cond, 16Mm2, 25M; Cable Shielding Multicomp Pro PP000896

Description
TWINFLEX BATT CABLE, 2COND, 16MM2, 25M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:6AWG; Conductor Area CSA:16mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Transparent; No. of Max Strands xRoHS Compliant: Yes
Datasheet
Description
TWINFLEX BATT CABLE, 2COND, 16MM2, 25M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:6AWG; Conductor Area CSA:16mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Transparent; No. of Max Strands xRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twinflex Batt Cable, 2Cond, 16Mm2, 25M; Cable Shielding Multicomp Pro - 50AC7025 - Newark, An Avnet Company
Chicago, IL, United States
Twinflex Batt Cable, 2Cond, 16Mm2, 25M; Cable Shielding Multicomp Pro
50AC7025
Twinflex Batt Cable, 2Cond, 16Mm2, 25M; Cable Shielding Multicomp Pro 50AC7025
TWINFLEX BATT CABLE, 2COND, 16MM2, 25M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:6AWG; Conductor Area CSA:16mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Transparent; No. of Max Strands xRoHS Compliant: Yes

TWINFLEX BATT CABLE, 2COND, 16MM2, 25M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:6AWG; Conductor Area CSA:16mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Transparent; No. of Max Strands xRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7025
Product Name Twinflex Batt Cable, 2Cond, 16Mm2, 25M; Cable Shielding Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details