multicomp PRO Twinflex Batt Cable, 2Cond, 10Mm2, 25M; Cable Shielding Multicomp Pro PP000895

Description
TWINFLEX BATT CABLE, 2COND, 10MM2, 25M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:8AWG; Conductor Area CSA:10mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Transparent; No. of Max Strands xRoHS Compliant: Yes
Datasheet
Description
TWINFLEX BATT CABLE, 2COND, 10MM2, 25M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:8AWG; Conductor Area CSA:10mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Transparent; No. of Max Strands xRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twinflex Batt Cable, 2Cond, 10Mm2, 25M; Cable Shielding Multicomp Pro - 50AC7024 - Newark, An Avnet Company
Chicago, IL, United States
Twinflex Batt Cable, 2Cond, 10Mm2, 25M; Cable Shielding Multicomp Pro
50AC7024
Twinflex Batt Cable, 2Cond, 10Mm2, 25M; Cable Shielding Multicomp Pro 50AC7024
TWINFLEX BATT CABLE, 2COND, 10MM2, 25M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:8AWG; Conductor Area CSA:10mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Transparent; No. of Max Strands xRoHS Compliant: Yes

TWINFLEX BATT CABLE, 2COND, 10MM2, 25M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:8AWG; Conductor Area CSA:10mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Transparent; No. of Max Strands xRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7024
Product Name Twinflex Batt Cable, 2Cond, 10Mm2, 25M; Cable Shielding Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Coaxial Test Cable, RG59/U - 7426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6010A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details