multicomp PRO Twinflex Battery Cable, 2Cond, 6Mm2, 25M; Cable Shielding Multicomp Pro PP000894

Description
TWINFLEX BATTERY CABLE, 2COND, 6MM2, 25M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:10AWG; Conductor Area CSA:6mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Transparent; No. of Max StrandsRoHS Compliant: Yes
Description
TWINFLEX BATTERY CABLE, 2COND, 6MM2, 25M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:10AWG; Conductor Area CSA:6mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Transparent; No. of Max StrandsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Twinflex Battery Cable, 2Cond, 6Mm2, 25M; Cable Shielding Multicomp Pro - 50AC7023 - Newark, An Avnet Company
Chicago, IL, United States
Twinflex Battery Cable, 2Cond, 6Mm2, 25M; Cable Shielding Multicomp Pro
50AC7023
Twinflex Battery Cable, 2Cond, 6Mm2, 25M; Cable Shielding Multicomp Pro 50AC7023
TWINFLEX BATTERY CABLE, 2COND, 6MM2, 25M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:10AWG; Conductor Area CSA:6mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Transparent; No. of Max StrandsRoHS Compliant: Yes

TWINFLEX BATTERY CABLE, 2COND, 6MM2, 25M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:10AWG; Conductor Area CSA:6mm2; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Transparent; No. of Max StrandsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7023
Product Name Twinflex Battery Cable, 2Cond, 6Mm2, 25M; Cable Shielding Multicomp Pro
Product Type Battery Cables
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details