multicomp PRO Screened Cable, 1Pr, 24Awg, Lszh, 50M; Cable Shielding Multicomp Pro PP000893

Description
SCREENED CABLE, 1PR, 24AWG, LSZH, 50M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Violet; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
SCREENED CABLE, 1PR, 24AWG, LSZH, 50M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Violet; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screened Cable, 1Pr, 24Awg, Lszh, 50M; Cable Shielding Multicomp Pro - 42AC1095 - Newark, An Avnet Company
Chicago, IL, United States
Screened Cable, 1Pr, 24Awg, Lszh, 50M; Cable Shielding Multicomp Pro
42AC1095
Screened Cable, 1Pr, 24Awg, Lszh, 50M; Cable Shielding Multicomp Pro 42AC1095
SCREENED CABLE, 1PR, 24AWG, LSZH, 50M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Violet; No. of Max Strands x RoHS Compliant: Yes

SCREENED CABLE, 1PR, 24AWG, LSZH, 50M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Violet; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1095
Product Name Screened Cable, 1Pr, 24Awg, Lszh, 50M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details