multicomp PRO Screened Cable, 1Pr, 24Awg, Lsf, 500M; Cable Shielding Multicomp Pro PP000892

Description
SCREENED CABLE, 1PR, 24AWG, LSF, 500M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Description
SCREENED CABLE, 1PR, 24AWG, LSF, 500M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screened Cable, 1Pr, 24Awg, Lsf, 500M; Cable Shielding Multicomp Pro - 42AC1094 - Newark, An Avnet Company
Chicago, IL, United States
Screened Cable, 1Pr, 24Awg, Lsf, 500M; Cable Shielding Multicomp Pro
42AC1094
Screened Cable, 1Pr, 24Awg, Lsf, 500M; Cable Shielding Multicomp Pro 42AC1094
SCREENED CABLE, 1PR, 24AWG, LSF, 500M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

SCREENED CABLE, 1PR, 24AWG, LSF, 500M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1094
Product Name Screened Cable, 1Pr, 24Awg, Lsf, 500M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details