multicomp PRO Screened Cable, 3Pr, 24Awg, Lsf, 50M; Cable Shielding Multicomp Pro PP000890

Description
SCREENED CABLE, 3PR, 24AWG, LSF, 50M; Cable Shielding:Screened; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet
Description
SCREENED CABLE, 3PR, 24AWG, LSF, 50M; Cable Shielding:Screened; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screened Cable, 3Pr, 24Awg, Lsf, 50M; Cable Shielding Multicomp Pro - 29AH7138 - Newark, An Avnet Company
Chicago, IL, United States
Screened Cable, 3Pr, 24Awg, Lsf, 50M; Cable Shielding Multicomp Pro
29AH7138
Screened Cable, 3Pr, 24Awg, Lsf, 50M; Cable Shielding Multicomp Pro 29AH7138
SCREENED CABLE, 3PR, 24AWG, LSF, 50M; Cable Shielding:Screened; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

SCREENED CABLE, 3PR, 24AWG, LSF, 50M; Cable Shielding:Screened; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7138
Product Name Screened Cable, 3Pr, 24Awg, Lsf, 50M; Cable Shielding Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details