multicomp PRO Screened Cable, 2Pr, 24Awg, Lsf, 100M; Cable Shielding Multicomp Pro PP000889

Description
SCREENED CABLE, 2PR, 24AWG, LSF, 100M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
SCREENED CABLE, 2PR, 24AWG, LSF, 100M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screened Cable, 2Pr, 24Awg, Lsf, 100M; Cable Shielding Multicomp Pro - 56AC9181 - Newark, An Avnet Company
Chicago, IL, United States
Screened Cable, 2Pr, 24Awg, Lsf, 100M; Cable Shielding Multicomp Pro
56AC9181
Screened Cable, 2Pr, 24Awg, Lsf, 100M; Cable Shielding Multicomp Pro 56AC9181
SCREENED CABLE, 2PR, 24AWG, LSF, 100M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

SCREENED CABLE, 2PR, 24AWG, LSF, 100M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 56AC9181
Product Name Screened Cable, 2Pr, 24Awg, Lsf, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details