multicomp PRO Screened Cable, 8Core, 24Awg, Lsf, 100M; Cable Shielding Multicomp Pro PP000888

Description
SCREENED CABLE, 8CORE, 24AWG, LSF, 100M; Cable Shielding:Screened; No. of Cores:8Core; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Description
SCREENED CABLE, 8CORE, 24AWG, LSF, 100M; Cable Shielding:Screened; No. of Cores:8Core; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screened Cable, 8Core, 24Awg, Lsf, 100M; Cable Shielding Multicomp Pro - 50AC7022 - Newark, An Avnet Company
Chicago, IL, United States
Screened Cable, 8Core, 24Awg, Lsf, 100M; Cable Shielding Multicomp Pro
50AC7022
Screened Cable, 8Core, 24Awg, Lsf, 100M; Cable Shielding Multicomp Pro 50AC7022
SCREENED CABLE, 8CORE, 24AWG, LSF, 100M; Cable Shielding:Screened; No. of Cores:8Core; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

SCREENED CABLE, 8CORE, 24AWG, LSF, 100M; Cable Shielding:Screened; No. of Cores:8Core; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7022
Product Name Screened Cable, 8Core, 24Awg, Lsf, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre installable Strain relief OBD II male - QLC16048 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details