multicomp PRO Screened Cable, 6Core, 24Awg, Lsf, 100M; Cable Shielding Multicomp Pro PP000887

Description
SCREENED CABLE, 6CORE, 24AWG, LSF, 100M; Cable Shielding:Screened; No. of Cores:6Core; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Description
SCREENED CABLE, 6CORE, 24AWG, LSF, 100M; Cable Shielding:Screened; No. of Cores:6Core; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screened Cable, 6Core, 24Awg, Lsf, 100M; Cable Shielding Multicomp Pro - 50AC7021 - Newark, An Avnet Company
Chicago, IL, United States
Screened Cable, 6Core, 24Awg, Lsf, 100M; Cable Shielding Multicomp Pro
50AC7021
Screened Cable, 6Core, 24Awg, Lsf, 100M; Cable Shielding Multicomp Pro 50AC7021
SCREENED CABLE, 6CORE, 24AWG, LSF, 100M; Cable Shielding:Screened; No. of Cores:6Core; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

SCREENED CABLE, 6CORE, 24AWG, LSF, 100M; Cable Shielding:Screened; No. of Cores:6Core; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7021
Product Name Screened Cable, 6Core, 24Awg, Lsf, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details