multicomp PRO Screened Cable, 4Core, 24Awg, Lsf, 100M; Cable Shielding Multicomp Pro PP000886

Description
SCREENED CABLE, 4CORE, 24AWG, LSF, 100M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Description
SCREENED CABLE, 4CORE, 24AWG, LSF, 100M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screened Cable, 4Core, 24Awg, Lsf, 100M; Cable Shielding Multicomp Pro - 50AC7020 - Newark, An Avnet Company
Chicago, IL, United States
Screened Cable, 4Core, 24Awg, Lsf, 100M; Cable Shielding Multicomp Pro
50AC7020
Screened Cable, 4Core, 24Awg, Lsf, 100M; Cable Shielding Multicomp Pro 50AC7020
SCREENED CABLE, 4CORE, 24AWG, LSF, 100M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

SCREENED CABLE, 4CORE, 24AWG, LSF, 100M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7020
Product Name Screened Cable, 4Core, 24Awg, Lsf, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details