multicomp PRO Screened Cable, 8Pr, 24Awg, Lsf, 50M; Cable Shielding Multicomp Pro PP000885

Description
SCREENED CABLE, 8PR, 24AWG, LSF, 50M; Cable Shielding:Screened; No. of Pairs:8 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Description
SCREENED CABLE, 8PR, 24AWG, LSF, 50M; Cable Shielding:Screened; No. of Pairs:8 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screened Cable, 8Pr, 24Awg, Lsf, 50M; Cable Shielding Multicomp Pro - 29AH7137 - Newark, An Avnet Company
Chicago, IL, United States
Screened Cable, 8Pr, 24Awg, Lsf, 50M; Cable Shielding Multicomp Pro
29AH7137
Screened Cable, 8Pr, 24Awg, Lsf, 50M; Cable Shielding Multicomp Pro 29AH7137
SCREENED CABLE, 8PR, 24AWG, LSF, 50M; Cable Shielding:Screened; No. of Pairs:8 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

SCREENED CABLE, 8PR, 24AWG, LSF, 50M; Cable Shielding:Screened; No. of Pairs:8 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7137
Product Name Screened Cable, 8Pr, 24Awg, Lsf, 50M; Cable Shielding Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details