multicomp PRO Screened Cable, 6Pr, 24Awg, Lsf, 50M; Cable Shielding Multicomp Pro PP000884

Description
SCREENED CABLE, 6PR, 24AWG, LSF, 50M; Cable Shielding:Screened; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Description
SCREENED CABLE, 6PR, 24AWG, LSF, 50M; Cable Shielding:Screened; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screened Cable, 6Pr, 24Awg, Lsf, 50M; Cable Shielding Multicomp Pro - 29AH7136 - Newark, An Avnet Company
Chicago, IL, United States
Screened Cable, 6Pr, 24Awg, Lsf, 50M; Cable Shielding Multicomp Pro
29AH7136
Screened Cable, 6Pr, 24Awg, Lsf, 50M; Cable Shielding Multicomp Pro 29AH7136
SCREENED CABLE, 6PR, 24AWG, LSF, 50M; Cable Shielding:Screened; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

SCREENED CABLE, 6PR, 24AWG, LSF, 50M; Cable Shielding:Screened; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7136
Product Name Screened Cable, 6Pr, 24Awg, Lsf, 50M; Cable Shielding Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Connector Type M12
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details