multicomp PRO Screened Cable, 4Pr, 24Awg, Lsf, 100M; Cable Shielding Multicomp Pro PP000883

Description
SCREENED CABLE, 4PR, 24AWG, LSF, 100M; Cable Shielding:Screened; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Description
SCREENED CABLE, 4PR, 24AWG, LSF, 100M; Cable Shielding:Screened; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screened Cable, 4Pr, 24Awg, Lsf, 100M; Cable Shielding Multicomp Pro - 50AC7019 - Newark, An Avnet Company
Chicago, IL, United States
Screened Cable, 4Pr, 24Awg, Lsf, 100M; Cable Shielding Multicomp Pro
50AC7019
Screened Cable, 4Pr, 24Awg, Lsf, 100M; Cable Shielding Multicomp Pro 50AC7019
SCREENED CABLE, 4PR, 24AWG, LSF, 100M; Cable Shielding:Screened; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

SCREENED CABLE, 4PR, 24AWG, LSF, 100M; Cable Shielding:Screened; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7019
Product Name Screened Cable, 4Pr, 24Awg, Lsf, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details