multicomp PRO Screened Cable, 3Pr, 24Awg, Lsf, 100M; Cable Shielding Multicomp Pro PP000882

Description
SCREENED CABLE, 3PR, 24AWG, LSF, 100M; Cable Shielding:Screened; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Description
SCREENED CABLE, 3PR, 24AWG, LSF, 100M; Cable Shielding:Screened; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screened Cable, 3Pr, 24Awg, Lsf, 100M; Cable Shielding Multicomp Pro - 29AH7135 - Newark, An Avnet Company
Chicago, IL, United States
Screened Cable, 3Pr, 24Awg, Lsf, 100M; Cable Shielding Multicomp Pro
29AH7135
Screened Cable, 3Pr, 24Awg, Lsf, 100M; Cable Shielding Multicomp Pro 29AH7135
SCREENED CABLE, 3PR, 24AWG, LSF, 100M; Cable Shielding:Screened; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

SCREENED CABLE, 3PR, 24AWG, LSF, 100M; Cable Shielding:Screened; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7135
Product Name Screened Cable, 3Pr, 24Awg, Lsf, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details