multicomp PRO Screened Cable, 2Pr, 24Awg, Lsf, 500M; Cable Shielding Multicomp Pro PP000881

Description
SCREENED CABLE, 2PR, 24AWG, LSF, 500M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Description
SCREENED CABLE, 2PR, 24AWG, LSF, 500M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screened Cable, 2Pr, 24Awg, Lsf, 500M; Cable Shielding Multicomp Pro - 42AC1093 - Newark, An Avnet Company
Chicago, IL, United States
Screened Cable, 2Pr, 24Awg, Lsf, 500M; Cable Shielding Multicomp Pro
42AC1093
Screened Cable, 2Pr, 24Awg, Lsf, 500M; Cable Shielding Multicomp Pro 42AC1093
SCREENED CABLE, 2PR, 24AWG, LSF, 500M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

SCREENED CABLE, 2PR, 24AWG, LSF, 500M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1093
Product Name Screened Cable, 2Pr, 24Awg, Lsf, 500M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details