multicomp PRO Screened Cable, 6Pr, 22Awg, Lsf, 100M; Cable Shielding Multicomp Pro PP000877

Description
SCREENED CABLE, 6PR, 22AWG, LSF, 100M; Cable Shielding:Screened; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Description
SCREENED CABLE, 6PR, 22AWG, LSF, 100M; Cable Shielding:Screened; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screened Cable, 6Pr, 22Awg, Lsf, 100M; Cable Shielding Multicomp Pro - 42AC1092 - Newark, An Avnet Company
Chicago, IL, United States
Screened Cable, 6Pr, 22Awg, Lsf, 100M; Cable Shielding Multicomp Pro
42AC1092
Screened Cable, 6Pr, 22Awg, Lsf, 100M; Cable Shielding Multicomp Pro 42AC1092
SCREENED CABLE, 6PR, 22AWG, LSF, 100M; Cable Shielding:Screened; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

SCREENED CABLE, 6PR, 22AWG, LSF, 100M; Cable Shielding:Screened; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1092
Product Name Screened Cable, 6Pr, 22Awg, Lsf, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details